EN
  • EN
  • DE

STS9NF3LL

Part No STS9NF3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 9A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 117069-STS9NF3LL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS9NF3LL CAD Model

Description

The STS9NF3LL is a highly efficient, low voltage, N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is specifically engineered to address the demanding requirements of power management applications across a wide range of electronic devices.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures low on-state resistance at low gate drive voltages, making it suitable for low voltage applications.
  • High Efficiency: With its low on-resistance (R<sub>DS(on)), the STS9NF3LL provides high efficiency, which is crucial for minimizing energy loss and heat generation in power-sensitive circuits.
  • Advanced Technology: Utilizing the latest advancements in trench gate and proprietary "strip" technology, this MOSFET offers an optimal balance of on-state resistance and switching performance for high-efficiency power management.
  • Robust Thermal Performance: The MOSFET is designed to handle high continuous current and features a robust thermal performance for reliability under various operating conditions.
  • Surface-Mount Package: The STS9NF3LL comes in a surface-mount package that is ideal for automated assembly processes and helps in reducing the overall footprint on printed circuit boards (PCBs).

Applications

This versatile MOSFET is suitable for a variety of applications, including:

  • DC/DC converters
  • Power management in portable and battery-powered devices
  • Load switches
  • Motor control circuits
  • Switching regulators

Product Specifications

The STS9NF3LL operates at a drain-source voltage (V<sub>DS) of 30V, which is ideal for low voltage operations. With a continuous drain current (I<sub>D) of up to 9A, it can handle significant power for its size. The product also features a low gate charge (Q<sub>g), which enhances its switching performance, making it a suitable choice for high-frequency applications.

For designers and engineers looking for a reliable and efficient low voltage N-Channel MOSFET, the STS9NF3LL from STMicroelectronics offers a compelling solution with its superior performance and compact form factor.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2071 $60.3550
120+ $0.9905 $118.8600
185+ $0.9596 $177.5260
250+ $0.9286 $232.1500
325+ $0.8977 $291.7525
435+ $0.8048 $350.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess