EN
  • EN
  • DE

STU16N65M2

Part No STU16N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 11A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 11A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15248-5, -497-15248-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898490-STU16N65M2
Ultra Librarian 3D Model Ultra Librarian STU16N65M2 CAD Model

Description

STU16N65M2 - High-Performance N-Channel MOSFET by STMicroelectronics

The STU16N65M2 is a state-of-the-art N-channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is part of the MDmesh™ M2 series, which features advanced technology for achieving outstanding efficiency in a wide range of applications.

With a drain-source voltage (V<sub>DS) of 650V, the STU16N65M2 is well-suited for high voltage applications that require efficient power conversion. Its continuous drain current (I<sub>D) of 16A allows it to handle significant power without overheating, making it a reliable choice for demanding environments.

One of the key characteristics of the STU16N65M2 is its low on-resistance (R<sub>DS(on)), which stands at just 0.165 ohm. This low on-resistance means that the MOSFET can operate with minimal power loss, ensuring that your circuits run efficiently and with reduced thermal stress. This feature is particularly important for power supply units, lighting applications, and any other systems where energy efficiency is paramount.

The device also boasts a fast switching speed, which is critical for applications that require quick response times, such as switching regulators and DC/DC converters. The fast-switching capability ensures minimal switching losses and improves overall system performance.

The STU16N65M2 is also designed with robustness in mind. It features Zener-protected gates, which provide protection against electrostatic discharge (ESD) and enhance the device's reliability when subjected to high voltage transients. This protection is crucial for maintaining the longevity and stability of your electronic designs.

Available in a TO-220 package, the STU16N65M2 is not only powerful but also easy to integrate into a variety of circuit boards. Its industry-standard package ensures compatibility with a wide range of heatsinks and mounting techniques, which simplifies the design and assembly process for engineers.

In conclusion, the STU16N65M2 from STMicroelectronics is an excellent choice for designers looking for a robust, efficient, and high-performance N-channel MOSFET. Whether you're working on power supplies, motor control circuits, or any application that demands high voltage and current handling capabilities, the STU16N65M2 is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess