EN
  • EN
  • DE

STUSB4500LBJR

Part No STUSB4500LBJR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description STANDALONE USB TYPE-C PORT CONTR / USB Controller USB 2.0 I²C Interface 25-WLCSP (2.59x2.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr STMicroelectronics
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C
Standards USB 2.0
Voltage - Supply 3V ~ 22V
Current - Supply 210µA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 25-UFBGA, WLCSP
Supplier Device Package 25-WLCSP (2.59x2.59)
Base Product Number STUSB4500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-STUSB4500LBJRDKR,497-STUSB4500LBJRTR,497-STUSB4500LBJRCT
Standard Package 2,500
Win Source Part Number 973291-STUSB4500LBJR
Ultra Librarian 3D Model Ultra Librarian STUSB4500LBJR CAD Model

Description

STUSB4500LBJR USB-C PD Controller by STMicroelectronics

The STUSB4500LBJR is a highly integrated USB-C Power Delivery (PD) controller designed for sink devices. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this advanced controller offers a comprehensive feature set that simplifies the implementation of USB-C PD in a wide range of applications such as smartphones, tablets, and other portable devices.

At the core of the STUSB4500LBJR is its ability to negotiate power contracts with a connected USB-C source device without the need for an external microcontroller. This standalone functionality is a significant advantage for designers looking to streamline their product development process and reduce system complexity. The device supports the USB PD 3.0 specification and can handle multiple power data objects (PDOs), making it flexible for various power requirements.

One of the key features of the STUSB4500LBJR is its dead battery mode, which allows devices to power up even when the battery is fully discharged. This feature is particularly useful for portable devices that need to maintain functionality under all battery conditions. Additionally, the controller includes built-in protection features such as overvoltage, overcurrent, and thermal protection, ensuring the safety and reliability of the end product.

The STUSB4500LBJR is housed in a compact QFN-24 package, which is ideal for space-constrained designs. Its small form factor, combined with a wide operating voltage range, makes it a versatile choice for a variety of portable electronics.

For ease of integration, the STUSB4500LBJR is supported by a comprehensive ecosystem, including evaluation boards and software tools that help accelerate the development process. STMicroelectronics provides extensive documentation and technical support to assist designers in implementing the controller into their products seamlessly.

In summary, the STUSB4500LBJR from STMicroelectronics is a robust and feature-rich USB-C PD controller that offers designers a cost-effective and efficient solution for incorporating USB-C functionality into their products. Its autonomous operation, built-in safety features, and support for the latest USB PD standards make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3400 $50.1000
37+ $2.7405 $101.3985
57+ $2.6549 $151.3293
78+ $2.5693 $200.4054
101+ $2.4836 $250.8436
135+ $2.2267 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess