EN
  • EN
  • DE

STW14NK60Z

Part No STW14NK60Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 13.5A TO247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series SuperMESH™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW14N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935668-STW14NK60Z
Ultra Librarian 3D Model Ultra Librarian STW14NK60Z CAD Model

Description

The STW14NK60Z is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a global semiconductor leader. This power MOSFET is a part of STMicroelectronics' MDmesh™ series, which is well-known for its high voltage capability and is designed to achieve the best performance in a wide range of applications, including switch-mode power supplies, lighting, welding, and other high-efficiency converters.

Key Features

  • Voltage Rating: The STW14NK60Z operates at a drain-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 14A, allowing for significant power handling capability.
  • RDS(on): With a low on-resistance of typically 0.35 ohms, the MOSFET ensures reduced conduction losses and improved efficiency.
  • Fast Switching: The device's fast switching speed is ideal for applications requiring high switching frequencies, aiding in the reduction of switching losses.
  • 100% Avalanche Tested: Guaranteeing robustness and reliability, the STW14NK60Z is thoroughly tested for avalanche energy withstand capability.
  • Zener-protected: The gate-source is protected with an integrated Zener diode, providing enhanced protection against overvoltage transients.

Applications

The versatility of the STW14NK60Z MOSFET allows it to be incorporated into a variety of power management applications. Its high efficiency and reliability make it an excellent choice for:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Power factor correction circuits
  • LED lighting solutions

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STW14NK60Z complies with the RoHS directive and is lead-free, ensuring its suitability for use in environmentally sensitive applications. Additionally, the product is manufactured in ISO 9001-certified facilities, reflecting STMicroelectronics' dedication to high quality standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess