The STW16NK60Z is a high voltage MOSFET designed to serve a wide range of applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this power MOSFET is part of the SuperMESH™ family, known for its excellent performance in terms of both efficiency and reliability.
Key Features
- High Voltage Capability: The STW16NK60Z can handle up to 600V, making it suitable for high voltage applications.
- Low On-Resistance: With an on-resistance of just 0.28 ohm, this MOSFET ensures minimal power loss and better efficiency in electronic circuits.
- High Current Handling: This device is capable of handling up to 16A, allowing it to manage significant power levels.
- Zener-Protected: The built-in Zener diode provides protection against overvoltage, enhancing the reliability and longevity of the MOSFET.
- TO-247 Package: The robust TO-247 package offers good thermal performance and is suitable for through-hole mounting, making it easy to integrate into various designs.
Applications
The STW16NK60Z is versatile and can be used in a variety of applications, including:
- Switching applications
- Power supplies
- Motor control
- Lighting
- Inverters
- Consumer electronics
Benefits
Choosing the STW16NK60Z for your designs comes with multiple benefits:
- Energy Efficiency: Its low on-resistance reduces conduction losses, leading to more energy-efficient solutions.
- Thermal Management: The TO-247 package enhances thermal dissipation, ensuring the device operates within safe temperature ranges under high power conditions.
- Protection Features: The Zener protection shields against voltage spikes, contributing to the overall robustness of your electronic system.
- STMicroelectronics Quality: With STMicroelectronics' reputation for quality and reliability, you can expect a high-performing product with consistent operation.
Whether you are designing power management systems, inverters, or any application requiring high voltage and current capabilities, the STW16NK60Z is an excellent choice for enhancing performance and reliability.