EN
  • EN
  • DE

STW19NM50N

Part No STW19NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 14A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 1000pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054051-STW19NM50N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW19NM50N CAD Model

Description

STW19NM50N Power MOSFET by STMicroelectronics

The STW19NM50N is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is a part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent on-resistance and switching performance. The device is specifically engineered to address the demanding requirements of high-efficiency power conversion applications.

Key Features

  • Voltage Rating: The STW19NM50N boasts a drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 17A, providing robust power handling capability.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 0.19Ω, the device ensures minimal power loss and high efficiency in operation.
  • High-Speed Switching: The fast switching speed reduces switching losses and improves the overall performance of power circuits.
  • 100% Avalanche Tested: This guarantees the MOSFET's reliability and ruggedness, even under extreme conditions.
  • Temperature Performance: The STW19NM50N operates effectively over a wide temperature range, ensuring stability and reliability.

Applications

The STW19NM50N is designed for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • LED lighting solutions
  • Power management systems

Quality and Reliability

STMicroelectronics ensures that the STW19NM50N meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes, which include thermal, electrical, and mechanical stress tests to ensure its durability and performance in various environments.

Environmental Compliance

The STW19NM50N is compliant with RoHS and Halogen-free requirements, reflecting STMicroelectronics' commitment to environmental sustainability. This compliance ensures that the MOSFET can be used in eco-friendly products and applications worldwide.

In summary, the STW19NM50N Power MOSFET from STMicroelectronics is an ideal choice for designers looking for a high-voltage, high-performance, and reliable component for their power conversion and management applications. Its advanced features and robust design enable efficient and reliable operation, making it a valuable component in modern electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9595 $59.5950
24+ $4.8898 $117.3552
37+ $4.7370 $175.2690
51+ $4.5842 $233.7942
66+ $4.4314 $292.4724
88+ $3.9730 $349.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess