EN
  • EN
  • DE

STW20NK50Z

Part No STW20NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 17A TO-247 / Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 119nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 270 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 090368-STW20NK50Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name STW20NK50
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin China, Italy, Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW20NK50Z CAD Model

Description

STW20NK50Z - N-Channel 500V - 0.22Ω - 20A - TO-247 Power MOSFET

The STW20NK50Z is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and power handling capabilities suitable for a wide range of applications. This power MOSFET is part of the MDmesh™ family, which utilizes an innovative vertical process technology to achieve extremely low on-resistance and high switching performance.

With a drain-source voltage (V<sub>DS) of 500V, the STW20NK50Z is well-suited for high voltage applications, ensuring robust performance even under demanding conditions. The device features a low threshold drive, which makes it compatible with a variety of drive circuits and easier to drive at lower voltages, enhancing its versatility in different circuit designs.

The MOSFET's on-resistance (R<sub>DS(on)) is as low as 0.22Ω, which significantly reduces conduction losses, making the STW20NK50Z an excellent choice for power efficiency. With a continuous drain current (I<sub>D) of 20A, this component can handle significant power, suitable for high-power switching applications such as power supplies, motor control, and lighting systems.

The TO-247 package of the STW20NK50Z ensures good heat dissipation and can handle higher currents and power levels compared to smaller packages. This makes it a reliable choice for applications where thermal management is a critical consideration.

Key Features:

  • High voltage capability of 500V
  • Low threshold drive
  • Low on-resistance of 0.22Ω
  • High continuous drain current of 20A
  • TO-247 package for efficient heat dissipation
  • Fast switching performance
  • 100% avalanche tested for reliability

The STW20NK50Z is not only designed for high performance but also for reliability, as it is 100% avalanche tested. This ensures that the device can withstand high-energy pulses, making it a robust component for challenging environments. Whether you are designing power conversion systems or looking for a reliable switch for your high-voltage applications, the STW20NK50Z from STMicroelectronics is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7167 $51.5010
75+ $1.4086 $105.6450
110+ $1.3646 $150.1060
155+ $1.3205 $204.6775
200+ $1.2765 $255.3000
265+ $1.1445 $303.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,665 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess