The STW21NM60ND is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed with state-of-the-art MDmesh™ technology, which combines the benefits of reduced on-resistance, high switching speed, and ruggedness, making it an ideal choice for a wide range of power applications.
Key Features
- High Voltage Capability: The STW21NM60ND operates at a drain-source voltage of 600V, providing ample headroom for high-voltage applications.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.19 ohm, this MOSFET ensures high efficiency and low conduction losses.
- High Current Rating: It can handle continuous drain currents up to 20A, making it suitable for handling high current loads.
- Fast Switching Speed: The device's fast switching capabilities allow for efficient operation at high frequencies, reducing energy losses during power conversion.
- 100% Avalanche Tested: Each unit is tested to guarantee safe operation under harsh conditions.
- Low Gate Charge: A reduced gate charge (Q<sub>g) ensures lower switching losses and improves overall system efficiency.
- Enhanced dv/dt Capability: This feature ensures the device can handle high voltage transients, increasing reliability in inductive loads.
Applications
The STW21NM60ND is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control systems
- LED lighting solutions
- Inverters for renewable energy sources
- Automotive applications
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STW21NM60ND is no exception, and it is manufactured to ensure performance stability and longevity, even in demanding conditions. With its robust design and advanced technology, this MOSFET is a reliable choice for engineers and designers looking to enhance their power management systems.