EN
  • EN
  • DE

STW26N60M2

Part No STW26N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 20A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 20A (Tc) 169W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898515-STW26N60M2
Ultra Librarian 3D Model Ultra Librarian STW26N60M2 CAD Model

Description

STW26N60M2 - High Performance N-Channel MDmesh™ M2 Power MOSFET

The STW26N60M2 is a state-of-the-art N-channel power MOSFET from STMicroelectronics, renowned for its high energy efficiency and performance. This power MOSFET is part of the MDmesh™ M2 series, which are famous for their low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), making them an excellent choice for a wide range of high-efficiency applications.

With a maximum drain-source voltage (V<sub>DSS) of 600V, the STW26N60M2 is particularly suitable for high voltage applications that require a robust and reliable MOSFET. The device can handle continuous drain currents (I<sub>D) up to 20A at 25°C, which ensures it can support a significant amount of power without overheating or failing.

One of the key features of the STW26N60M2 is its low gate charge, which translates to faster switching speeds. This is crucial for applications such as switch-mode power supplies (SMPS), lighting, welding, and other power conversion systems where efficiency and speed are paramount. Moreover, the low on-resistance minimizes conduction losses, further enhancing the overall efficiency of the system in which the MOSFET is deployed.

The STW26N60M2 also boasts a 100% avalanche tested design, which guarantees ruggedness and reliability in even the most demanding situations. This feature is particularly important for applications that may experience unexpected voltage spikes or surges, ensuring that the MOSFET can handle such events without damage.

For ease of integration, the STW26N60M2 comes in a TO-247 long leads package, which is widely used in high power applications due to its excellent thermal characteristics. The package is designed to offer good heat dissipation, allowing the MOSFET to maintain a lower operating temperature and thereby extend its lifespan.

In summary, the STW26N60M2 is an excellent choice for designers who require a high-performance power MOSFET that combines efficiency, speed, and reliability. Its advanced features make it suitable for a broad range of power applications, ensuring optimal performance in a compact and energy-efficient package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6671 $58.6762
53+ $2.1884 $115.9852
82+ $2.1200 $173.8400
113+ $2.0517 $231.8421
146+ $1.9833 $289.5618
195+ $1.7782 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess