EN
  • EN
  • DE

STW35N65M5

Part No STW35N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 650V 27A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 650V 27A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3750pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 98 mOhm @ 13.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212435-STW35N65M5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STW35N65M5
Introduction Date July 29, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STW35N65M5 CAD Model

Description

Introducing the STW35N65M5 Power MOSFET by STMicroelectronics

The STW35N65M5 is a high-performance power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is designed to meet the rigorous demands of today's high-efficiency energy applications. With its state-of-the-art technology, the STW35N65M5 offers an optimal balance of power density, efficiency, and reliability, making it an ideal choice for a wide range of power conversion systems.

Key Features

  • Voltage Rating: The STW35N65M5 boasts a robust maximum voltage rating of 650V, ensuring it can handle high voltage applications with ease.
  • Current Handling: This MOSFET is capable of supporting a continuous drain current of up to 31A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an on-resistance as low as 0.091 ohms, the STW35N65M5 ensures minimal power loss and superior conduction efficiency.
  • High-Speed Switching: The device features fast switching capabilities, which is essential for reducing switching losses and improving overall performance in power conversion circuits.
  • Enhanced Ruggedness: It is engineered to withstand harsh conditions, providing reliable performance with enhanced avalanche ruggedness.
  • Low Gate Charge: A low gate charge facilitates reduced switching energy and allows for the use of smaller and more efficient drivers.

Applications

The STW35N65M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency DC-AC Converters
  • Motor Drives and Inverters
  • LED Lighting Solutions
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Advanced Technologies

STMicroelectronics has integrated several advanced technologies into the STW35N65M5, including the MDmesh™ M5 technology which optimizes the device's performance by combining low gate charge (Qg), reduced capacitances, and low on-resistance (Rds(on)). This technology makes the STW35N65M5 exceptionally well-suited for high-efficiency applications.

With its exceptional performance and reliability, the STW35N65M5 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency, thermal management, and power density of their applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0892 $60.8920
24+ $4.9965 $119.9160
36+ $4.8395 $174.2220
50+ $4.6835 $234.1750
64+ $4.5276 $289.7664
86+ $4.0598 $349.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess