EN
  • EN
  • DE

STW40N60M2

Part No STW40N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 57nC @ 10V
Max Input Capacitance 2500pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 88 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 1104045-STW40N60M2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW40N60M2 CAD Model

Description

STW40N60M2 - Power MOSFET by STMicroelectronics

The STW40N60M2 is a high-performance N-channel 600V, 40A MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of the MDmesh M2 series that features state-of-the-art technology optimized for high-efficiency applications in power conversion and switching.

Key Features

  • Voltage Rating: The STW40N60M2 is rated for a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Handling: It can handle continuous drain current (I<sub>D) up to 40A, allowing it to drive substantial loads.
  • R<sub>DS(on): The device boasts a low on-resistance (R<sub>DS(on)) which enhances its efficiency by minimizing conduction losses.
  • Fast Switching: Fast switching speeds are achieved thanks to the device's optimized gate charge (Q<sub>g), reducing switching losses.
  • Temperature Performance: With an operating junction temperature range of -55°C to 150°C, the STW40N60M2 is designed for robust performance in a wide range of environmental conditions.
  • 100% Avalanche Tested: Ensuring reliability in rugged applications, each device is subjected to an avalanche test guaranteeing its ruggedness.

Applications

The STW40N60M2 is ideal for a variety of applications that require high efficiency and power density. These include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Drives

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STW40N60M2 is supported by comprehensive technical documentation, including datasheets, application notes, and design tools. Customers can also benefit from ST's extensive support network for design-in assistance and technical support.

Environmental Compliance

The STW40N60M2 is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess