EN
  • EN
  • DE

STW48N60M2-4

Part No STW48N60M2-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 42A TO247-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 42A (Tc) 300W (Tc) Through Hole TO-247-4
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-4
Case / Package TO-247-4
Family Name STW48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15448-5, 497-15448-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898522-STW48N60M2-4
Ultra Librarian 3D Model Ultra Librarian STW48N60M2-4 CAD Model

Description

STW48N60M2-4 - STMicroelectronics

The STW48N60M2-4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to address a wide range of applications that require high efficiency, fast switching, and reliability. It is a part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its excellent performance in high voltage applications.

With a maximum drain-source voltage (V<sub>DS) of 600V, the STW48N60M2-4 is well-suited for handling high voltage operations, making it an ideal choice for power supply units, lighting applications, welding equipment, and any circuitry that requires high voltage and power density. The device boasts a low on-resistance (R<sub>DS(on)) of just 0.029 Ohm, which significantly reduces conduction losses and improves overall system efficiency.

The STW48N60M2-4 also features a low gate charge (Q<sub>g), which enhances its fast switching capabilities. This characteristic is particularly beneficial in applications where switching speed is critical, such as in high-frequency converters. The power MOSFET also has a high continuous drain current (I<sub>D) of 48A, allowing it to handle substantial current loads without performance degradation.

The robustness of the STW48N60M2-4 is further enhanced by its 100% avalanche tested design, ensuring reliability and longevity even under harsh conditions. Additionally, the device comes in a TO-247 long leads package, which provides excellent thermal performance and simplifies the mounting process on a heatsink for effective heat dissipation.

For design engineers looking for a power MOSFET that offers a combination of high voltage capability, low power loss, and fast switching performance, the STW48N60M2-4 from STMicroelectronics is a compelling option. Its advanced features and robust design make it a versatile component suitable for a broad range of high-power and high-efficiency applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3354 $58.3850
53+ $2.1853 $115.8209
83+ $2.1102 $175.1466
118+ $1.9589 $231.1502
154+ $1.8838 $290.1052
192+ $1.8087 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess