EN
  • EN
  • DE

STW62NM60N

Part No STW62NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 65A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 174nC @ 10V
Max Input Capacitance 5800pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 32.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 212441-STW62NM60N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STW62NM60N CAD Model

Description

STW62NM60N - A High-Performance N-channel Power MOSFET from STMicroelectronics

The STW62NM60N is a cutting-edge N-channel Power MOSFET developed by the renowned semiconductor manufacturer, STMicroelectronics. This high-performance component is designed to meet the rigorous demands of modern power electronics, delivering efficient power conversion with low on-resistance and high switching speeds. It is an ideal choice for a wide range of applications, including switch-mode power supplies, motor control systems, and power management solutions.

Key Features:

  • High Voltage Capability: The STW62NM60N operates at a maximum voltage of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.036 Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Handling: This device can handle continuous drain currents up to 31 A, providing robust performance for heavy-duty operations.
  • Fast Switching Speed: Its fast switching capability enhances performance in high-frequency power conversion systems.
  • Enhanced Durability: The MOSFET features a robust and rugged design, ensuring long-term reliability even under stressful conditions.
  • Improved Thermal Performance: Thanks to its excellent thermal characteristics, the STW62NM60N can maintain stable operation at higher temperatures.

Applications:

The versatility of the STW62NM60N makes it suitable for a variety of applications, including:

  • High-efficiency DC/AC converters
  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting solutions
  • Uninterruptible power supplies (UPS)
  • Motor drives and inverters

STMicroelectronics has designed the STW62NM60N with the latest technology to ensure that it not only meets but exceeds the performance requirements of high-power and high-efficiency applications. Its robust package and lead-free design also make it compliant with current environmental regulations, reducing the environmental impact of electronic components.

Overall, the STW62NM60N Power MOSFET is a testament to STMicroelectronics' commitment to providing advanced solutions that drive innovation in power electronics. Whether you're designing for industrial, automotive, or consumer applications, this MOSFET is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3621 $61.4484
10+ $12.6049 $126.0490
15+ $12.2109 $183.1635
20+ $11.8170 $236.3400
26+ $11.4232 $297.0032
34+ $10.2414 $348.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess