EN
  • EN
  • DE

STW70N60DM6-4

Part No STW70N60DM6-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 62A TO247-4  /  N-Channel 600 V 62A (Tc) 390W (Tc) Through Hole TO-247-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 42mOhm @ 31A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 99 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 4360 pF @ 100 V
Power Dissipation (Max) 390W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
Base Product Number STW70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-19786,-1138-STW70N60DM6-4,STW70N60DM6-4-ND
Standard Package 30
Win Source Part Number 1160621-STW70N60DM6-4
Ultra Librarian 3D Model Ultra Librarian STW70N60DM6-4 CAD Model

Description

STW70N60DM6-4: A High-Efficiency Power MOSFET

The STW70N60DM6-4 is a state-of-the-art MDmesh™ DM6 power MOSFET from STMicroelectronics, designed with the advanced technology for high-performance power conversion applications. This device is well-suited for a range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other energy-efficient solutions that require a high voltage rating and low on-resistance.

Key Features

  • High Voltage Capability: The STW70N60DM6-4 is capable of handling up to 600V, making it suitable for high-voltage power systems.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.036 Ω, this MOSFET ensures minimal conduction losses, enhancing overall efficiency.
  • Fast Switching Performance: The fast-switching capability of the device reduces switching losses and improves performance in high-frequency circuits.
  • MDmesh™ DM6 Technology: This innovative technology combines excellent R<sub>DS(on) per area with reduced gate charge, gate resistance, and capacitances for superior performance.
  • High dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliability in rugged environments.
  • Improved EMI Behavior: Careful design reduces electromagnetic interference, making the STW70N60DM6-4 ideal for sensitive applications.

Applications

The versatility of the STW70N60DM6-4 allows it to be used in a wide array of power applications. Some of the typical applications include:

  • High-efficiency DC/AC converters
  • Switch-mode power supplies (SMPS) for servers, telecom, and industrial systems
  • Solar inverters and photovoltaic systems
  • Electric vehicle (EV) charging stations
  • Welding equipment
  • LED lighting solutions

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The STW70N60DM6-4 is no exception, as it is manufactured to meet stringent standards, ensuring performance and durability in even the most demanding conditions. This product is a testament to STMicroelectronics' dedication to innovation and excellence in the field of power electronics.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7768 $59.1072
10+ $12.1247 $121.2470
15+ $11.7458 $176.1870
21+ $11.3668 $238.7028
27+ $10.9880 $296.6760
36+ $9.8512 $354.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess