EN
  • EN
  • DE

STWA35N65DM2

Part No STWA35N65DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description PTD HIGH VOLTAGE / 32A (Tc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Current - Continuous Drain (Id) @ 25°C 32A (Tc)
Vgs (Max) ±25V
Base Product Number STWA35
Standard Package 600
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341662-STWA35N65DM2
Ultra Librarian 3D Model Ultra Librarian STWA35N65DM2 CAD Model

Description

STWA35N65DM2 - High Performance Power MOSFET by STMicroelectronics

The STWA35N65DM2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of ST's MDmesh™ DM2 series, which is renowned for its fast recovery diode and low reverse recovery charge (Qrr). It is specifically engineered to deliver high efficiency and reliability for a wide range of high-voltage applications.

Key Features:

  • Advanced Technology: Utilizing ST's second generation MDmesh™ technology, the STWA35N65DM2 provides an optimal balance of on-resistance (Rds(on)) and gate charge (Qg), resulting in reduced conduction and switching losses.
  • High Voltage Capability: With a breakdown voltage of 650V, this MOSFET is suitable for applications that require high voltage operation, offering designers the flexibility to work in various demanding environments.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance of 0.096 Ω, contributing to its high efficiency and reduced power dissipation.
  • Enhanced Ruggedness: The STWA35N65DM2 is designed for enhanced ruggedness, making it ideal for applications that are subject to harsh conditions and require a robust power component.
  • Improved Switching Performance: Thanks to its fast recovery diode, the device offers improved switching performance, which is crucial for reducing noise and electromagnetic interference (EMI) in power circuits.

Applications:

The STWA35N65DM2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Drives
  • Power Factor Correction (PFC) circuits
  • Welding Equipment
  • Solar Inverters

Whether you're designing for industrial, consumer, or renewable energy applications, the STWA35N65DM2 offers the performance, efficiency, and reliability required to meet the stringent demands of modern power electronics. Its combination of high voltage capability, low on-resistance, and fast switching makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3573 $58.8584
20+ $6.0367 $120.7340
30+ $5.8482 $175.4460
41+ $5.6595 $232.0395
53+ $5.4708 $289.9524
71+ $4.9048 $348.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess