EN
  • EN
  • DE

STWA40N90K5

Part No STWA40N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 99mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 89 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 3260 pF @ 100 V
Power Dissipation (Max) 446W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247 Long Leads
Package / Case TO-247-3
Base Product Number STWA40
Other Names 497-17091,-1138-STWA40N90K5,497-STWA40N90K5,497-17091
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278081-STWA40N90K5
Ultra Librarian 3D Model Ultra Librarian STWA40N90K5 CAD Model

Description

The STWA40N90K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced power device is engineered to meet the demanding requirements of high-efficiency energy conversion in applications such as switch-mode power supplies, solar inverters, UPS systems, and high-performance drives.

Key Features

  • High Voltage Capability: The STWA40N90K5 boasts a high drain-source voltage (V<sub>DS) of 900V, which enables it to handle the high voltage levels commonly encountered in industrial power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.09 ohms, this MOSFET ensures minimal conduction losses, contributing to the overall efficiency of the system.
  • Fast Switching Performance: The device's fast switching characteristics are ideal for applications requiring high-frequency operation, thereby reducing switching losses and improving performance.
  • High Current Capacity: The STWA40N90K5 can handle continuous drain currents up to 40A, making it suitable for high-power applications.
  • Enhanced Ruggedness: The MOSFET is designed for enhanced ruggedness and reliability, which is critical for industrial and automotive environments where stability and longevity are paramount.
  • Low Gate Charge: A low gate charge (Q<sub>G) facilitates efficient gate drive performance, which translates to reduced power dissipation during switching.

Applications

The versatility of the STWA40N90K5 makes it suitable for a wide array of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Solar power inverters
  • Uninterruptible power supplies (UPS)
  • Motor control systems
  • Power factor correction (PFC) circuits

Advanced Technology

STMicroelectronics has integrated its cutting-edge MDmesh™ K5 technology into the STWA40N90K5, which combines the benefits of reduced on-resistance and low gate charge with the high-voltage capability. This technology, along with the device's robust package design, ensures optimum performance and reliability for the toughest industrial challenges.

With its combination of high efficiency, reliability, and performance, the STWA40N90K5 from STMicroelectronics represents a superior choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4676 $61.8704
8+ $12.6914 $101.5312
13+ $12.2948 $159.8324
17+ $11.8982 $202.2694
22+ $11.5016 $253.0352
30+ $10.3117 $309.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,061 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess