EN
  • EN
  • DE
  • IT

STWLC68JRH

Part No STWLC68JRH
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description QI-COMPLIANT INDUCTIVE WIRELESS  /  Wireless Power Receiver PMIC 72-WLCSP (3.27x3.67)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Wireless Power Receiver
Current - Supply 10mA
Voltage - Supply 1.79V ~ 1.81V, 4.8V ~ 5.2V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP (3.27x3.67)
Base Product Number STWLC68
Other Names 497-STWLC68JRHTR,497-STWLC68JRHCT,497-STWLC68JRHDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1253162-STWLC68JRH
Ultra Librarian 3D Model Ultra Librarian STWLC68JRH CAD Model

Description

The STWLC68JRH is a highly integrated wireless power receiver solution from STMicroelectronics. It is designed to offer an efficient and convenient charging solution for a wide range of applications, including smartphones, tablets, portable devices, and industrial equipment. This receiver is compliant with the Qi wireless charging standard set by the Wireless Power Consortium (WPC), ensuring compatibility with a vast array of wireless charging pads and accessories.

With its built-in synchronous rectifier and low-dropout regulator, the STWLC68JRH boasts high efficiency and optimized power management. This not only extends the battery life of the end device but also ensures cooler operation during charging, which is critical for maintaining the longevity and safety of the electronics.

The device supports an input voltage range of 4.5 V to 21 V, which allows it to handle the fast-charging needs of modern devices. Moreover, it is capable of delivering up to 15W of output power, making it suitable for applications that require quick charging times. The STWLC68JRH also includes an I²C interface, which provides a communication channel between the receiver and the host system, enabling the exchange of critical information such as charging status and error messages.

One of the key features of the STWLC68JRH is its Foreign Object Detection (FOD) functionality. This safety feature detects the presence of metal objects on the charging pad that could interfere with the charging process or pose a safety risk. In such cases, the receiver can halt the charging process to prevent overheating or damage to the device.

The STWLC68JRH is available in a compact WLCSP-34 package, making it ideal for space-constrained applications. Additionally, it is designed with an advanced EMI noise mitigation strategy, ensuring that the device operates quietly and does not interfere with other electronic devices in its vicinity.

In summary, the STWLC68JRH from STMicroelectronics is a sophisticated wireless power receiver that offers high efficiency, fast charging capabilities, and advanced safety features, making it an excellent choice for designers looking to integrate wireless charging into their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $15.8405
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Analog Devices Inc.
IC USB POWER MANAGER 24-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5728 $51.4368
15+ $7.0341 $105.5115
23+ $6.8143 $156.7289
31+ $6.5945 $204.4295
40+ $6.3747 $254.9880
53+ $5.7152 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess