EN
  • EN
  • DE

STX13003-AP

Part No STX13003-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1A TO-92AP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 8 @ 500mA, 2V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 1104071-STX13003-AP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STX13003-AP CAD Model

Description

The STX13003-AP is a high voltage fast-switching NPN power transistor, meticulously designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to address a wide array of applications that require efficient power and switching capabilities.

Key Features

  • Voltage Capabilities: It boasts a collector-emitter voltage (V<sub>CEO) of 400V, providing a robust solution for circuits operating at high voltages.
  • Current Handling: The transistor can handle a collector current (I<sub>C) of up to 1.5A, making it suitable for moderate power applications.
  • High Switching Speed: With its fast switching speed, the STX13003-AP is ideal for high-frequency operations, contributing to the efficiency of the overall system.
  • Low Saturation Voltage: The device has been optimized to achieve low collector-emitter saturation voltage, thereby reducing power loss and improving efficiency.
  • Thermal Performance: It is encapsulated in a TO-92 package, which is known for its good thermal performance, ensuring reliability even under thermal stress.

Applications

The STX13003-AP is versatile and can be utilized in a variety of applications, including:

  • Switching regulators
  • Power management devices
  • Motor control circuits
  • Lighting systems
  • High-voltage converters

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STX13003-AP undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. This commitment to quality makes the STX13003-AP a preferred choice for professionals seeking components that offer both durability and optimal functionality.

Environmental Compliance

Aligned with global environmental standards, the STX13003-AP is designed with eco-friendly materials and adheres to international directives such as RoHS (Restriction of Hazardous Substances), ensuring a reduced environmental footprint.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2352 $58.8000
600+ $0.1930 $115.8000
930+ $0.1870 $173.9100
1,280+ $0.1810 $231.6800
1,655+ $0.1749 $289.4595
2,210+ $0.1568 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,990 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess