EN
  • EN
  • DE

STX13004G

Part No STX13004G
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1V @ 500mA, 2A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 1A, 5V
Power - Max 2.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number STX13004
Other Names 497-8904-5,-497-8904-5
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278585-STX13004G
Ultra Librarian 3D Model Ultra Librarian STX13004G CAD Model

Description

STX13004G - High Voltage Fast-Switching NPN Power Transistor

The STX13004G is a high-voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This transistor is specifically engineered to address applications requiring high switching speeds and voltage capabilities, making it an ideal choice for electronic ballasts, flyback and forward converters, and switching regulators.

Key Features:

  • Voltage Capabilities: With a collector-emitter voltage (V<sub>CEO) of 400V, the STX13004G can handle high-voltage applications efficiently, making it suitable for circuits that experience high voltage spikes or surges.
  • Current Handling: It can sustain a collector current (I<sub>C) of up to 1A, providing sufficient current handling capability for a wide range of power applications.
  • Speed: The fast-switching feature of this transistor, with a transition frequency (f<sub>T) of 8MHz, allows it to switch on and off rapidly, which is crucial for high-frequency operations.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) enhances overall efficiency by minimizing power loss during the switching process.
  • Robustness: The STX13004G is designed to withstand rugged operating conditions and features a high ruggedness rating.

Applications:

  • Electronic Ballasts for Fluorescent Lighting
  • SMPS (Switched-Mode Power Supplies)
  • DC-DC Converters
  • Power Management Functions

The STX13004G is encapsulated in a TO-92 package, a widely used and compact package type that is suitable for through-hole mounting, providing ease of integration into a variety of circuit designs. Its TO-92 package also allows for adequate heat dissipation, ensuring reliability and longevity of the component within its applications.

For engineers and designers looking for a reliable and efficient solution for their high-voltage, fast-switching requirements, the STX13004G from STMicroelectronics offers a perfect blend of performance, durability, and versatility. With its robust design and impressive electrical characteristics, this power transistor is poised to deliver optimal performance in a range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
530+ $0.1897 $100.5410
820+ $0.1838 $150.7160
1,125+ $0.1778 $200.0250
1,455+ $0.1719 $250.1145
1,950+ $0.1541 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess