EN
  • EN
  • DE

STY30NK90Z

Part No STY30NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 26A MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 150μA
Max Gate Charge 490nC @ 10V
Max Input Capacitance 12000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 14A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 054066-STY30NK90Z
Family Name STY30NK90
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STY30NK90Z CAD Model

Description

STY30NK90Z - N-Channel 900V - 0.085Ω - 30A - TO-247 - SuperMESH™ Power MOSFET

The STY30NK90Z is a high-performance N-Channel Power MOSFET designed by STMicroelectronics, a global semiconductor leader. This MOSFET is part of the SuperMESH™ family, which is well-known for its excellent RDS(on) area ratio and reduced gate charge. These features make the STY30NK90Z ideal for a wide range of high-efficiency applications.

Key Features:

  • Voltage Rating: The device is rated for a drain-source voltage (VDS) of 900V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of only 0.085Ω, it provides high efficiency and minimizes power losses during operation.
  • High Current Capacity: It can handle a continuous drain current (ID) of 30A, which is adequate for handling high current loads.
  • TO-247 Package: The device comes in a TO-247 package, known for its high power dissipation and ease of mounting on heat sinks.
  • Reduced Gate Charge (Qg): This helps in achieving fast switching performance, which is critical for reducing switching losses in power conversion applications.
  • Zener-Protected: The MOSFET features an integrated Zener diode for gate-source protection, enhancing its reliability in adverse conditions.

Applications:

The STY30NK90Z Power MOSFET is versatile and can be used in a variety of applications, such as:

  • Switching applications including Power Supply Units (PSUs)
  • Motor control systems
  • Lighting solutions such as LED drivers
  • High-performance computing and server power systems
  • Renewable energy inverters, including solar and wind power converters
  • Electric vehicle (EV) charging stations and power management systems

Conclusion:

The STY30NK90Z from STMicroelectronics is a testament to the company's commitment to providing advanced power solutions that enhance energy efficiency and reliability. With its robust design, high voltage capability, and low on-resistance, this Power MOSFET is an excellent choice for designers looking to optimize their high-power applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,559 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess