EN
  • EN
  • DE
  • IT

T1635T-8T

Part No T1635T-8T
Manufacturer STMicroelectronics
Catalog Triacs
Description Medium current Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 40mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1263404-T1635T-8T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name T1635T-8T
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian T1635T-8T CAD Model

Description

The T1635T-8T from STMicroelectronics is a high-performance triac designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is capable of switching on and off AC currents, making it an essential component in power control systems. The T1635T-8T is particularly well-suited for applications that require high bidirectional transient and blocking voltage capabilities.

Key Features

  • Voltage Capacity: It can handle voltages up to 800V, providing a robust solution for systems that experience high voltage transients.
  • Current Rating: With an on-state RMS current of 16A, this triac is capable of controlling a significant amount of power, making it suitable for heavy-duty operations.
  • High Surge Current: It has a non-repetitive surge peak on-state current of 168A, ensuring reliable performance during surge conditions.
  • Snubberless Technology: The T1635T-8T incorporates snubberless technology which enhances its capability to withstand high dynamic stress and offers better immunity to false triggering.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the device easier to drive and control with simple gate drive circuits.
  • Thermal Resistance: The device offers a junction to case thermal resistance of 1°C/W, facilitating efficient heat dissipation during operation.
  • Package: Housed in a TO-220AB package, the T1635T-8T is designed for optimal thermal performance and ease of installation in a wide range of applications.

Applications

The T1635T-8T is versatile and can be used in various applications such as:

  • Motor control circuits
  • Lighting dimmer systems
  • Home appliances
  • Heating and cooling systems
  • Industrial automation
  • AC solid-state switches

With its robust design and reliable performance, the STMicroelectronics T1635T-8T triac is an excellent choice for designers looking to manage AC power with precision and efficiency.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 25A TO-3
Need more? Email Us
STMicroelectronics
26A 600V SNUBBERLESS? TRIAC IN T
Lowest to $3.1439
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 1A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 16A TO220AB
Lowest to $1.9632
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1987
WeEn Semiconductors
BTA316-800CTQ/SIL3P/STANDARD MAR
Lowest to $0.9135
STMicroelectronics
12 A - 800 V - 150 ?C H-SERIES T
Lowest to $1.9236
STMicroelectronics
TRIAC STANDARD 800V 16A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8112 $52.7280
155+ $0.6656 $103.1680
235+ $0.6448 $151.5280
325+ $0.6240 $202.8000
415+ $0.6032 $250.3280
555+ $0.5408 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess