STMicroelectronics T74LS151B1 Multiplexer
The T74LS151B1 is a high-performance integrated circuit designed and manufactured by STMicroelectronics. This device belongs to the 74LS series and functions as an 8-input multiplexer that provides the ability to select one line of data from up to eight sources. The T74LS151B1 is commonly used in digital systems where data routing and selection are crucial, such as in computer systems, communication devices, and control units.
The multiplexer features a low-power Schottky technology which ensures reduced power consumption while maintaining high-speed operation. This makes the T74LS151B1 an ideal choice for systems where energy efficiency is a priority without compromising on performance. The device operates on a 5V power supply, which is standard for TTL logic, allowing for easy integration with other TTL-compatible components.
With its single 8-to-1 multiplexer configuration, the T74LS151B1 provides a compact and efficient solution for data selection. The selection of the data input is controlled by three select inputs (A, B, and C), which allows for the binary selection of the active input line. Additionally, the device comes with an enable input that facilitates the control of the multiplexer, enabling or disabling the output as required.
The T74LS151B1 is offered in a DIP (Dual In-line Package) making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. This packaging allows for easy insertion and removal from a circuit board, providing flexibility for testing and maintenance.
Overall, the STMicroelectronics T74LS151B1 is a reliable and versatile component for digital systems that require efficient data routing capabilities. Its low power usage, high-speed performance, and ease of integration make it a staple in the design of complex electronic systems.
Key Features:
- 8-input multiplexer
- Low-power Schottky technology
- 5V power supply operation
- Binary address decoding
- Enable input for easy control
- DIP packaging for through-hole mounting