EN
  • EN
  • DE

TDA7803A-ZSX

Part No TDA7803A-ZSX
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC POWER AMPLIFIER 36POWERSO / Audio Audio ADC/Amplifier 4 Channel PowerSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Audio ADC/Amplifier
Applications Automotive Audio
Number of Channels 4
Interface I2C, I²S, TDM
Voltage - Supply 6V ~ 18.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Specifications 115dB
Mounting Type Surface Mount
Package / Case PowerSO-36 Exposed Top Pad
Supplier Device Package PowerSO-36
Base Product Number TDA7803
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936325-TDA7803A-ZSX
Ultra Librarian 3D Model Ultra Librarian TDA7803A-ZSX CAD Model

Description

The TDA7803A-ZSX is a cutting-edge audio power amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is ideal for automotive audio applications, providing exceptional sound quality and efficiency.

Key Features

  • Power Output: The TDA7803A-ZSX boasts a robust power output stage, capable of delivering up to 4 x 50W of power into 4 ohms, ensuring powerful and clear audio reproduction.
  • Audio Quality: With an advanced design focused on audio fidelity, this amplifier produces a crisp, distortion-free sound that meets the high-quality standards of automotive audio systems.
  • Flexibility: The device supports various speaker configurations, making it highly versatile for different audio setups within vehicles.
  • Efficiency: It includes a built-in, high-efficiency power management system, minimizing heat generation and reducing power consumption, which is crucial for automotive applications.
  • Integrated Features: The TDA7803A-ZSX comes with integrated diagnostics, including clip detection and short-circuit protection, enhancing the safety and reliability of the audio system.
  • Signal-to-Noise Ratio: A high signal-to-noise ratio ensures minimal background noise, providing a cleaner and more enjoyable listening experience.

Applications

The amplifier is specifically designed for use in automotive environments, making it suitable for a wide range of vehicles, from economy cars to luxury models. Its robust design ensures reliable performance even under the harsh conditions commonly found in automotive applications.

Technical Specifications

Parameter Value
Output Power 4 x 50W
Load Impedance 4 ohms
Signal-to-Noise Ratio High
Efficiency High
Protection Short-circuit, Thermal

With its robust design, advanced features, and high-quality output, the TDA7803A-ZSX stands out as an exceptional choice for automotive audio systems, ensuring drivers and passengers alike can enjoy an immersive audio experience.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess