Products specifications

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer STMicroelectronics
Win Source Part Number 216323-TEA6425DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6425DT CAD Model

Description

STMicroelectronics TEA6425DT Audio/Video Matrix Switch

The TEA6425DT from STMicroelectronics is a versatile audio/video matrix switch designed to facilitate complex routing of audio and video signals in multimedia systems. This integrated circuit is part of STMicroelectronics' extensive portfolio of audio processing products and is engineered to meet the needs of advanced audio and video applications.

Constructed with state-of-the-art silicon technology, the TEA6425DT offers excellent signal integrity, ensuring high-quality transmission without degradation. The chip features a 6x6 crosspoint matrix, which allows any of its six inputs to be routed to any or all of its six outputs, providing exceptional flexibility in signal management. This capability makes it an ideal choice for applications such as car radios, home theaters, and public address systems, where multiple input sources and output destinations are common.

The TEA6425DT supports a wide range of audio and video signals, including composite video, S-Video, and stereo audio inputs. It operates with a 9V supply voltage and boasts low power consumption, making it suitable for portable and battery-powered devices. Additionally, the chip's I²C-bus control interface enables easy integration into a microcontroller-based system, allowing for seamless control over signal routing via software.

For enhanced performance, the TEA6425DT includes features such as high off-isolation and low crosstalk, ensuring that signals remain distinct and clear even when multiple inputs and outputs are in use simultaneously. The device also offers low on-resistance, which minimizes signal loss and preserves the quality of the transmitted audio and video signals.

With its compact SO-28 package, the TEA6425DT is designed for space-constrained applications, providing a high level of functionality without occupying excessive board space. Its robust design and adherence to industry standards ensure reliability and compatibility with a wide range of multimedia equipment.

In summary, the TEA6425DT from STMicroelectronics is a powerful solution for advanced audio/video signal routing, offering excellent performance, flexibility, and ease of use for designers and engineers working on the cutting edge of multimedia technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC GRAPHIC CTRLR 2/3D 256BGA
Lowest to $369.4329
ECAD model for MB86296SPB-GS-JXE1
Analog Devices Inc.
IC LINE DRIVER CBL 3.3V 20QSOP
Need more? Email Us
ECAD model for AD8324JRQZ-REEL7
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Maxim Integrated
IC DISPLAY 1CH W/EEPROM 28TSSOP
Lowest to $89.9237
ECAD model for MAX7456EUI+T
Analog Devices Inc.
IC SWITCH HDMI/DVI 4:1 80LQFP / 4:1 HDMI/DVI Switch with Equalization, Buffers and EDID Replication
Need more? Email Us
ECAD model for ADV3002XSTZ-RL
ON Semiconductor
IC VIDEO SYNC 20SOIC / Video Generator IC Logic 20-SOIC Package
Lowest to $3.5036
ECAD model for 74ACT715SC
Analog Devices Inc.
IC DISPLAY 10BIT 140MSPS 64LFCSP
Need more? Email Us
ECAD model for AD9984AKCPZ-140
Maxim Integrated
IC TUNER TV DIRECT CONV 32TQFN
Lowest to $2.9275
ECAD model for MAX3580ETJ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2380 $67.1400
75+ $1.8369 $137.7675
110+ $1.7787 $195.6570
155+ $1.7218 $266.8790
195+ $1.6649 $324.6555
260+ $1.4928 $388.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention