EN
  • EN
  • DE

TL072MN

Part No TL072MN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Op Amp Dual Low Noise Amplifier ±15V/30V 8-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099513-TL072MN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL072MN CAD Model

Description

The TL072MN from STMicroelectronics is a high-performance, low-noise JFET-input operational amplifier that is well-suited for high-fidelity and audio pre-amplifier applications. This integrated circuit is designed to offer a perfect blend of low noise and low harmonic distortion, making it an ideal choice for professional audio equipment, mixers, and other sensitive audio processing applications.

Key Features

  • Low Power Consumption: The TL072MN is designed with power efficiency in mind, ensuring minimal power consumption while maintaining high performance.
  • Low Input Bias and Offset Currents: The device boasts very low input bias and offset currents, which contributes to its overall precision and stability in operation.
  • High Input Impedance: The JFET input stage provides high input impedance, which means the amplifier will not load down the source signal and preserves signal integrity.
  • Low Harmonic Distortion: With its low harmonic distortion, the TL072MN ensures high-fidelity signal amplification, preserving the quality and clarity of the original audio signal.
  • Low Noise Voltage: The operational amplifier has an exceptionally low noise voltage, making it an excellent choice for noise-sensitive applications.
  • Wide Gain Bandwidth: A wide gain bandwidth product allows the amplifier to handle a broad range of frequencies without compromising the signal quality.
  • High Slew Rate: The high slew rate of the TL072MN allows it to respond quickly to changes in the input signal, which is essential for fast and accurate amplification.

Applications

The TL072MN is versatile and can be utilized in a variety of applications, including:

  • Professional audio equipment
  • High-fidelity preamplifiers
  • Audio mixers
  • Active filters
  • Signal processing

STMicroelectronics' commitment to quality and performance is evident in the TL072MN, making it a reliable choice for designers and engineers looking for an op-amp with superior sound characteristics. Whether you're designing a studio-grade audio interface or a high-end audio preamplifier, the TL072MN is engineered to exceed your expectations with its exceptional audio performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess