EN
  • EN
  • DE

X0612A

Part No X0612A
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104998-X0612A
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X0612A CAD Model

Description

Introducing the Product X0612A, a cutting-edge component from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' extensive portfolio of electronic devices designed to cater to the evolving needs of the modern electronics industry. Product X0612A is built with precision and is aimed at providing exceptional performance, reliability, and efficiency for a wide range of applications.

Key Features

  • Advanced Technology: Product X0612A incorporates the latest innovations in semiconductor design, ensuring high-speed operation and minimal power consumption.
  • Durability: Manufactured with robust materials, this product can withstand harsh conditions and prolonged usage, making it suitable for industrial applications.
  • Energy Efficiency: With an emphasis on sustainability, the X0612A is designed to offer maximum functionality while reducing the environmental impact through low power requirements.
  • Compact Design: The device comes in a sleek, compact package that allows for easy integration into a variety of electronic systems without occupying excessive space.

Applications

The versatility of Product X0612A makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

Product X0612A is designed to meet stringent technical requirements, providing a reliable solution for designers and engineers. Detailed specifications include:

  • Voltage range
  • Current capacity
  • Operating temperature range
  • Signal integrity
  • Package type and dimensions

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. Product X0612A has undergone rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can rely on this product for consistent performance and longevity.

For more information, detailed datasheets, and ordering options for Product X0612A, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess