EN
  • EN
  • DE

TL074AIYDT

Part No TL074AIYDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267944-TL074AIYDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL074AIYDT CAD Model

Description

Product Overview: TL074AIYDT from STMicroelectronics

The TL074AIYDT is a high-performance operational amplifier (op-amp) integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the TL074 series, which is known for its low-noise operation and low power consumption, making it an ideal choice for professional audio equipment, mixers, and other sensitive electronic applications.

Key Features

  • Low Noise: The TL074AIYDT boasts a low noise level, which is crucial for applications that require high fidelity and minimal signal distortion.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, allowing it to be used in diverse applications, from audio processing to control systems.
  • JFET Input Stage: The JFET input stage provides high input impedance and fast response times, which is beneficial for high-impedance signal sources.
  • Low Harmonic Distortion: The device is designed to offer low total harmonic distortion (THD), which is essential for maintaining the integrity of the original signal in audio applications.
  • Low Power Consumption: The TL074AIYDT is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient designs.
  • Quad Operational Amplifiers: This integrated circuit includes four independent op-amps in a single package, providing space-saving advantages for compact circuit designs.

Applications

The TL074AIYDT is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Professional audio equipment
  • Analog signal processing
  • Active filters
  • Control systems
  • Sensor interfaces
  • Medical instrumentation

Quality and Reliability

As with all STMicroelectronics products, the TL074AIYDT is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a SO-14 package, which is widely used and easy to integrate into various circuit boards.

For designers and engineers looking for an op-amp that offers low noise, high fidelity, and energy efficiency, the TL074AIYDT from STMicroelectronics is an excellent option that combines performance with practicality.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Qualcomm
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $10.3384
International Rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess