EN
  • EN
  • DE

TN2015H-6T

Part No TN2015H-6T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 20A TO220AB  /  SCR 600 V 20 A Standard Recovery Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Tube
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 12.7 A
Current - On State (It (RMS)) (Max) 20 A
Current - Hold (Ih) (Max) 50 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 180A, 197A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TN2015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-15953-5,-497-15953-5
Standard Package 50
Win Source Part Number 962817-TN2015H-6T
Ultra Librarian 3D Model Ultra Librarian TN2015H-6T CAD Model

Description

Product Overview: TN2015H-6T - STMicroelectronics

The TN2015H-6T is a high-performance, high-temperature Thyristor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is designed to meet the stringent requirements of high-power control and phase control applications, where reliability and efficiency are paramount.

Key Features

  • High Junction Temperature: The TN2015H-6T is capable of operating at junction temperatures up to 150°C, making it suitable for high-temperature environments.
  • Current Rating: With an on-state RMS current of 20A, this Thyristor can handle significant power levels, suitable for a variety of demanding applications.
  • Repetitive Peak Off-state Voltage (Vdrm/Vrrm): Rated at 600V, it provides a good margin for applications with high peak voltages, ensuring reliability and longevity.
  • Gate Trigger Current (Igt): A low gate trigger current of 15mA allows for easier control and interfacing with drive circuits.
  • Surge Current Capability: The TN2015H-6T can withstand surge currents up to 200A, providing robust performance during transient conditions.

Applications

The TN2015H-6T is ideal for a range of applications, including:

  • Motor control circuits
  • Industrial power tools
  • Home appliances
  • Lighting dimmers
  • Overvoltage crowbar protection
  • Solid-state relays
  • Heating and cooling systems

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The TN2015H-6T is no exception, with rigorous testing and quality control measures in place to ensure it meets the industrial standards for performance and reliability. Customers can rely on this Thyristor for consistent operation even under challenging conditions.

Environmental Compliance

The TN2015H-6T is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7449 $59.5920
190+ $0.6112 $116.1280
295+ $0.5922 $174.6990
405+ $0.5730 $232.0650
525+ $0.5539 $290.7975
700+ $0.4967 $347.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess