EN
  • EN
  • DE

TN22-1500H

Part No TN22-1500H
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR FLUOR TUBE LAMP STARTER IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 3V
Current - Gate Trigger (Igt) (Max) 1.5mA
Voltage - On State (Vtm) (Max) 3.1V
Current - On State (It (AV)) (Max) 1.8A
Current - On State (It (RMS)) (Max) 2A
Current - Hold (Ih) (Max) 175mA
Current - Off State (Max) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 22A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 131923-TN22-1500H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN22-1500H CAD Model

Description

Introducing the TN22-1500H, an advanced technology component from STMicroelectronics, designed to cater to a wide range of applications where efficiency and reliability are paramount. This product is an integral part of the semiconductor family, boasting features that make it a go-to choice for engineers and designers across various industries.

Key Features

  • High Voltage Capacity: The TN22-1500H is capable of handling high voltage operations, making it suitable for power management applications in both industrial and consumer products.
  • Thermal Efficiency: With its exceptional thermal properties, this device ensures optimal performance even under high temperature conditions, thereby increasing the longevity and reliability of the end product.
  • Compact Design: The compact footprint of the TN22-1500H allows for seamless integration into space-constrained designs without compromising on power or efficiency.
  • Robust Construction: Built to withstand harsh operating conditions, the TN22-1500H is constructed with durability in mind, ensuring it can handle the rigors of everyday use.

Applications

The TN22-1500H is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply units
  • LED lighting systems
  • Motor control circuits
  • Automotive electronics
  • Renewable energy systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TN22-1500H has undergone rigorous testing to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike. With the backing of STMicroelectronics' reputation and support, the TN22-1500H stands as a testament to the company's dedication to excellence in the semiconductor industry.

Support and Resources

Customers can access a wealth of resources including technical documentation, application notes, and design tools through the STMicroelectronics website to facilitate the integration of the TN22-1500H into their projects. Additionally, STMicroelectronics offers customer support to address any inquiries or technical challenges that may arise.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess