EN
  • EN
  • DE
  • IT

TS3330AQPR

Part No TS3330AQPR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.15% 8-QFN (1.5x1.5)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-UFQFN
Case / Package 8-QFN (1.5x1.5)
Family Name TS3330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS3330AQPR-ND, 497-17710-1, 497-17710-2, 497-17710-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937588-TS3330AQPR
Ultra Librarian 3D Model Ultra Librarian TS3330AQPR CAD Model

Description

The TS3330AQPR from STMicroelectronics is a high-precision operational amplifier that offers an ideal blend of features for a wide range of applications. Designed for those who require accuracy and reliability, this operational amplifier is a perfect choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Low Offset Voltage: The TS3330AQPR boasts a very low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range, accommodating various power supply specifications and ensuring versatility across different electrical environments.
  • Low Power Consumption: Energy efficiency is at the heart of this device, with low power consumption that makes it suitable for battery-operated and energy-sensitive systems.
  • High Gain Bandwidth Product: The high gain bandwidth product allows the amplifier to handle a wide range of frequencies without compromising gain, making it suitable for high-speed signal processing.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The TS3330AQPR is versatile enough to be used in a host of applications. It is particularly well-suited for:

  • Sensor signal conditioning
  • Automotive control systems
  • Industrial process controls
  • Medical instrumentation
  • Analog filters
  • Precision current measurement

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the TS3330AQPR is no exception. Manufactured to meet high standards, this operational amplifier is built for long-term performance and stability. Whether you're designing critical automotive systems or precise measurement instruments, the TS3330AQPR provides the reliability you can trust.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Analog Devices Inc.
IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC V-REF 2.5V LP 8-DIP / Voltage Reference IC V 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
Analog Devices Inc.
IC VREF PREC 4.096V 5MA 8-SOIC / Series Voltage Reference IC Fixed 4.096V V ±0.15% 5 mA 8-SOIC
Lowest to $5.5992
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.0964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7987 $50.3766
44+ $2.2964 $101.0416
68+ $2.2246 $151.2728
93+ $2.1528 $200.2104
121+ $2.0811 $251.8131
161+ $1.8658 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,109 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess