EN
  • EN
  • DE

TS3431AIZT

Part No TS3431AIZT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 1.24V 24 VV ±1% 100 mA SOT-23-3
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TS3431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901180-TS3431AIZT
Ultra Librarian 3D Model Ultra Librarian TS3431AIZT CAD Model

Description

Introducing the TS3431AIZT Voltage Reference from STMicroelectronics

The TS3431AIZT is a precision voltage reference manufactured by STMicroelectronics, a leader in the semiconductor industry. Designed for stability and high accuracy, this device is an essential component for various applications that require a stable reference voltage. The TS3431AIZT is particularly suitable for battery-powered devices, portable instrumentation, and energy-sensitive applications due to its low power consumption and compact SOT-23 package.

Key Features

  • Output Voltage: The TS3431AIZT provides a fixed output voltage of 2.5V, which is ideal for many analog circuits and can be used as a reference for ADCs, DACs, and other sensitive electronic components.
  • Low Power Consumption: With an ultra-low quiescent current, this device is optimized for battery-powered applications, ensuring minimal impact on battery life.
  • High Accuracy: The TS3431AIZT boasts a high accuracy level, making it suitable for precision applications where voltage stability is critical.
  • Temperature Stability: Designed to perform consistently across a wide temperature range, the device maintains its accuracy even under varying environmental conditions.
  • Compact Package: The small SOT-23 package allows for easy integration into space-constrained designs, providing designers with greater flexibility in circuit layout.
  • Long-Term Stability: The voltage reference demonstrates excellent long-term stability, ensuring reliable performance over the lifetime of the application.

Applications

The TS3431AIZT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Conclusion

With its combination of low power consumption, high accuracy, and compact size, the TS3431AIZT from STMicroelectronics is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems. Whether you're working on portable medical devices, precision measurement equipment, or energy-efficient consumer electronics, the TS3431AIZT provides a stable voltage reference that you can count on.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess