The TS3V393IDT is a precision dual voltage comparator designed by STMicroelectronics, known for its reliability and performance in a wide range of electronic applications. This component is part of the TS3V family, which is characterized by its low power consumption and stable operation over a large range of voltages.
Key Features
- Low Power Consumption: The TS3V393IDT is designed for applications that require minimal power usage, making it an ideal choice for portable and battery-powered devices.
- Wide Single or Dual Supply Range: This comparator can operate from a single supply ranging from 2V to 36V or a dual supply from ±1V to ±18V, providing flexibility in various circuit designs.
- Input Common-Mode Voltage Range Includes Ground: The device can handle inputs that include the ground potential, allowing for easy interfacing with other elements in a circuit.
- Low Input Bias Current: This characteristic ensures minimal effect on the input signal, preserving the integrity of the signal being compared.
- Low Input Offset Voltage: A low offset voltage allows for more accurate comparisons, which is crucial in precision applications.
- Output Compatible With TTL, MOS, and CMOS: The versatile output can directly interface with a variety of digital logic families, making this comparator a versatile choice for digital systems.
Applications
The TS3V393IDT is suitable for a variety of applications, including:
- Limit comparators
- Simple analog-to-digital converters (ADCs)
- Voltage monitoring
- Window comparators
- Zero-crossing detectors
- Level shifters
Package and Quality
The TS3V393IDT is offered in a small SO-8 package, which is suitable for space-constrained applications. STMicroelectronics ensures high-quality and dependability, with each component undergoing rigorous testing to meet industry standards.
Conclusion
With its low power consumption, wide voltage range, and compatibility with various logic levels, the TS3V393IDT from STMicroelectronics stands out as a reliable and versatile component for precision voltage comparison tasks in a variety of electronic circuits. Its robust design and small form factor make it a go-to choice for engineers and designers looking for a dependable comparator solution.