EN
  • EN
  • DE

TS419IQT

Part No TS419IQT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .367W MONO 8DFN / Audio Amp Speaker 1-CH Mono 0.367W Class-AB 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 367mW x 1 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Differential Inputs, Short-Circuit Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-DFN (3x3)
Package 8-VFDFN Exposed Pad
Win Source Part Number 798437-TS419IQT
Popularity Medium
Supply and Demand Status Limited
Family Name TS419
Introduction Date February 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TS419IQT CAD Model

Description

The TS419IQT from STMicroelectronics is a highly precise operational amplifier designed to meet the requirements of a wide range of electronic applications. This device is particularly suitable for applications requiring low noise, low input offset voltage, and a low power consumption. Its performance is optimized for driving analog-to-digital converters (ADCs) and can be used in various configurations such as voltage followers, integrators, or active filters.

The TS419IQT stands out for its excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), ensuring stability and high performance even in the presence of power supply fluctuations and common-mode noise. The op-amp operates over a wide single or dual power supply range, which increases its versatility in different circuit environments.

With an extended temperature range, the TS419IQT is robust and reliable, making it an ideal choice for industrial and automotive applications where extreme temperatures are common. Its low input bias current and low input offset voltage contribute to a high level of accuracy, which is critical for precision sensor readings and data acquisition systems.

The device is offered in a small SOT23-5 package, allowing for a compact footprint on printed circuit boards (PCBs). This is especially beneficial for space-constrained applications. Additionally, the TS419IQT features a shutdown function that reduces the power consumption when the op-amp is not in use, which is crucial for battery-powered devices.

In summary, the TS419IQT from STMicroelectronics is a reliable and precise operational amplifier that offers low noise, low power consumption, and high accuracy. Its robustness and flexibility make it suitable for a wide range of applications, from industrial control systems to precision instrumentation and everything in between.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess