EN
  • EN
  • DE

TS922AIYPT

Part No TS922AIYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.3V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 15 nA
Voltage - Input Offset 900 µV
Current - Supply 2mA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TS922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-10256-2,497-10256-1,497-10256-6
Standard Package 4,000
Win Source Part Number 1101361-TS922AIYPT
Ultra Librarian 3D Model Ultra Librarian TS922AIYPT CAD Model

Description

The TS922AIYPT is a state-of-the-art precision operational amplifier from the renowned semiconductor manufacturer STMicroelectronics. Designed to deliver high performance for a wide range of applications, this op-amp is a perfect choice for anyone looking to achieve precision signal amplification with low power consumption.

Key Features

  • Low Noise: With its low noise design, the TS922AIYPT ensures a clean and accurate signal amplification, making it ideal for audio and instrumentation applications.
  • High Output Current: This operational amplifier can deliver a high output current, thus driving a wide range of loads with ease.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, providing the maximum possible dynamic range, which is particularly useful in single-supply operations.
  • Wide Bandwidth: The TS922AIYPT boasts a wide bandwidth, enabling it to handle high-speed signals without distortion, making it suitable for fast-operating systems.
  • Low Power Consumption: It is optimized for low-voltage, low-power applications, making it an energy-efficient choice for battery-powered devices.

Applications

The versatility of the TS922AIYPT allows it to be used in a variety of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Analog signal conditioning
  • Active filters and sensor interfaces
  • Medical instrumentation

Technical Specifications

The TS922AIYPT operational amplifier is available in a TSSOP-8 package, which is suitable for compact PCB layouts. It operates over a wide range of power supply voltages and has a temperature range that ensures reliable performance under varying environmental conditions. The device also features built-in protection mechanisms, such as short-circuit and thermal overload protection, to safeguard the op-amp during extreme operating conditions.

With its combination of high precision, low power consumption, and robust design, the TS922AIYPT from STMicroelectronics is an excellent choice for engineers and designers looking for a reliable and efficient operational amplifier for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7138 $51.8518
26+ $3.8677 $100.5602
41+ $3.7468 $153.6188
56+ $3.6260 $203.0560
72+ $3.5051 $252.3672
96+ $3.1425 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess