EN
  • EN
  • DE

TSC1031IDT

Part No TSC1031IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 700KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.6 V/μs
-3db Bandwidth 700kHz
Current - Input Bias 10μA
Voltage - Input Offset 500μV
Operating Supply Current 200μA
Channel Output Current 26mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035284-TSC1031IDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC1031IDT CAD Model

Description

Introducing the TSC1031IDT Current Sense Amplifier from STMicroelectronics

The TSC1031IDT is a high-precision current sense amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This innovative product is tailored to accurately measure small differential voltages across a shunt resistor in a wide range of applications, from power management to battery chargers and automotive systems. The TSC1031IDT is an essential component for designers looking to enhance system reliability and efficiency through precise current monitoring.

Key Features

  • High-Side or Low-Side Sensing: The TSC1031IDT is versatile and can be used for both high-side and low-side current sensing, providing flexibility in various circuit topologies.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, from -5V to +70V, which is particularly suitable for automotive and industrial environments where high voltage transients may occur.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of current measurement and ensures minimal error in the system.
  • Variable Gain Options: With multiple gain options available, the TSC1031IDT can be configured to match the sensitivity requirements of a variety of applications, allowing for optimized performance.

Applications

The TSC1031IDT's robust design and precision make it an ideal choice for a wide range of applications, including:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power supply monitoring
  • Energy metering and management systems

Technical Specifications

The TSC1031IDT offers a range of technical specifications that ensure it meets the needs of demanding applications:

  • Supply voltage range: 4V to 24V
  • Operating temperature range: -40°C to +125°C
  • Gain options: 5V/V to 50V/V
  • Package: SO-8

STMicroelectronics' commitment to quality and performance is evident in the TSC1031IDT current sense amplifier. Its combination of versatility, accuracy, and robustness makes it a smart choice for engineers and designers looking to optimize their current sensing solutions.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1679 $65.0370
65+ $1.7789 $115.6285
105+ $1.7232 $180.9360
140+ $1.6676 $233.4640
180+ $1.6121 $290.1780
240+ $1.4453 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess