EN
  • EN
  • DE

TSC103IYDT

Part No TSC103IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SOIC  /  Current Sense Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.6V/µs
-3db Bandwidth 700 kHz
Current - Input Bias 10 µA
Voltage - Input Offset 500 µV
Current - Supply 200µA
Current - Output / Channel 26 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSC103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-10821-2,-497-10821-1,497-10821-6,497-10821-1,-497-10821-6,497-10821-2
Standard Package 2,500
Win Source Part Number 1101381-TSC103IYDT
Ultra Librarian 3D Model Ultra Librarian TSC103IYDT CAD Model

Description

STMicroelectronics TSC103IYDT Product Overview

The TSC103IYDT is a high-precision, current sense amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for applications requiring accurate current monitoring and operational efficiency. With its advanced features and robust design, the TSC103IYDT is suitable for a wide range of applications, including power management systems, battery chargers, and overcurrent protection circuits.

Key Features

  • High-Side Sensing: The TSC103IYDT is capable of sensing current from the high side, which allows for the detection of the current flowing through a shunt resistor placed between the positive supply rail and the load. This feature is crucial for systems where ground disturbance cannot be tolerated.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from 2.9V to 70V, making it highly versatile and suitable for various operating conditions.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of current measurement, ensuring reliable performance even in precision-sensitive applications.
  • Quiescent Current: Its low quiescent current helps to minimize power consumption, contributing to the energy efficiency of the overall system.
  • Adjustable Gain: The amplifier gain can be adjusted using external resistors, providing flexibility to accommodate different shunt resistor values and current ranges.

Applications

  • Power supply monitoring
  • Battery management systems
  • Overcurrent and load protection
  • Automotive and industrial applications

The TSC103IYDT comes in a small, surface-mount package that is easy to integrate into various circuit designs. Its precision and reliability are backed by STMicroelectronics' reputation for quality and performance, making it an excellent choice for designers seeking a dependable current sense solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2667 $58.8006
44+ $2.6803 $117.9332
67+ $2.5966 $173.9722
92+ $2.5128 $231.1776
119+ $2.4291 $289.0629
160+ $2.1778 $348.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess