EN
  • EN
  • DE

TSI200B1RL

Part No TSI200B1RL
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Thyristor Surge Protection Devices 5A 8-Pin SO N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101425-TSI200B1RL
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSI200B1RL CAD Model

Description

The TSI200B1RL is a state-of-the-art semiconductor device from STMicroelectronics, designed to cater to the needs of modern electronic applications. This product is notable for its integration of advanced technology that ensures reliability, efficiency, and high performance. It is a testament to STMicroelectronics' commitment to innovation and quality in the semiconductor industry.

The TSI200B1RL is built with a robust design that makes it suitable for a wide range of applications. It is commonly used in power management solutions, automotive systems, industrial controls, and consumer electronics. The versatility of the TSI200B1RL makes it an ideal choice for designers and engineers looking to enhance their systems with a dependable and efficient component.

One of the key features of the TSI200B1RL is its low power consumption, which is critical for battery-powered devices and energy-sensitive applications. This feature not only extends the battery life of portable devices but also contributes to energy savings in larger systems. Additionally, the TSI200B1RL boasts excellent thermal performance, ensuring stability and longevity even under high-temperature conditions.

The TSI200B1RL is designed with user-friendliness in mind. It offers ease of integration into various circuit designs, thanks to its compatibility with standard manufacturing processes. This makes it a convenient choice for both prototyping and mass production. Its package is engineered to be compact, saving valuable board space while still delivering the high performance expected of STMicroelectronics products.

In summary, the TSI200B1RL from STMicroelectronics is a high-quality semiconductor component that combines low power consumption, excellent thermal performance, and ease of integration. Its versatility and reliability make it an excellent choice for a multitude of electronic applications, ensuring that devices operate efficiently and effectively. With the TSI200B1RL, STMicroelectronics continues to lead the way in providing innovative solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess