EN
  • EN
  • DE

TSV621AILT

Part No TSV621AILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TSV621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-8534-6, 497-8534-2, 497-8534-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901487-TSV621AILT
Ultra Librarian 3D Model Ultra Librarian TSV621AILT CAD Model

Description

The TSV621AILT is a cutting-edge operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect blend of power efficiency and performance for a variety of applications. This single op-amp is part of the TSV62x series, which is recognized for its ultra-low power consumption and rail-to-rail input/output capabilities.

Key Features

  • Low Power Consumption: With a typical supply current of just 29 µA, the TSV621AILT is an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 2.7 V to 5.5 V, providing flexibility in various circuit designs and ensuring compatibility with both 3 V and 5 V systems.
  • Rail-to-Rail Input and Output: This feature allows the op-amp to handle signals that range from the lowest point of the power supply rail to the highest, maximizing dynamic range in applications such as sensor interfacing and analog signal conditioning.
  • Low Input Offset Voltage: The TSV621AILT boasts a low input offset voltage of just 800 µV max, which translates to improved accuracy in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 420 kHz, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filtering, and amplification tasks.

Applications

The versatility of the TSV621AILT allows it to be used in a broad array of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Sensor interfaces
  • Active filtering
  • Medical devices
  • Audio electronics

Additional Information

Available in a tiny 5-pin SOT23-5 package, the TSV621AILT from STMicroelectronics is not only space-efficient but also robust, with an extended temperature range from -40°C to +125°C. This makes it suitable for industrial applications where temperature extremes are a consideration. With its excellent power-to-performance ratio, the TSV621AILT is a reliable and versatile choice for designers looking to optimize their electronic designs for both power consumption and signal fidelity.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4380 $50.3700
280+ $0.3594 $100.6320
435+ $0.3482 $151.4670
595+ $0.3369 $200.4555
770+ $0.3257 $250.7890
1,030+ $0.2920 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess