EN
  • EN
  • DE

TSV792IYDT

Part No TSV792IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 200 µV
Current - Supply 5.5mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357517-TSV792IYDT
Ultra Librarian 3D Model Ultra Librarian TSV792IYDT CAD Model

Description

Product Overview: TSV792IYDT from STMicroelectronics

The TSV792IYDT is a cutting-edge dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in semiconductor solutions. Designed with precision and efficiency in mind, this op-amp is a perfect choice for a wide array of applications, including industrial, automotive, and consumer electronics. Its low input offset voltage, extended temperature range, and high bandwidth make it a versatile component for signal conditioning, active filtering, and power management tasks.

Key Features

  • Low Power Consumption: The TSV792IYDT boasts a low power consumption profile, making it suitable for battery-operated devices and energy-saving applications.
  • High Precision: With a low input offset voltage, the device ensures high accuracy in amplification, which is critical for precision analog processing.
  • Wide Bandwidth: It offers a high gain bandwidth product, providing excellent response for a broad range of frequencies.
  • Extended Temperature Range: The op-amp operates effectively across a wide temperature range, making it reliable for use in harsh environmental conditions.
  • Stability: The TSV792IYDT is stable over time, with a design that minimizes drift and ensures consistent performance.

Applications

The versatility of the TSV792IYDT allows it to be integrated into numerous applications. It is particularly well-suited for:

  • Automotive electronics where precision and durability are required.
  • Industrial control systems that demand consistent and accurate signal processing.
  • Consumer electronics that benefit from its low power consumption and high bandwidth.
  • Audio equipment needing high fidelity signal amplification.
  • Sensor interfaces where accurate amplification of small signals is crucial.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSV792IYDT is built to meet stringent industry standards, ensuring both reliability and performance. Its robust design is geared towards providing a long operational life, even in the most demanding applications.

For detailed specifications and application support, the TSV792IYDT product datasheet and technical documentation are available on the STMicroelectronics website. Engineers and designers can find valuable resources to aid in the integration of this op-amp into their projects.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess