EN
  • EN
  • DE

TSX922IYST

Part No TSX922IYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MINISO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-MiniSO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MiniSO
Family Name TSX922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16664-1, 497-16664-2, 497-16664-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901523-TSX922IYST
Ultra Librarian 3D Model Ultra Librarian TSX922IYST CAD Model

Description

The TSX922IYST from STMicroelectronics is a high-precision, low-power operational amplifier designed to offer an optimal balance of performance and efficiency for a wide range of applications. This op-amp features rail-to-rail input and output, which enables it to operate effectively across a broad spectrum of power supplies, ranging from 2.7V to 12V, making it highly versatile for both single and dual supply operations.

Key Features

  • Low Offset Voltage: The TSX922IYST boasts a low input offset voltage, which significantly enhances the accuracy of signal amplification, making it ideal for precision applications.
  • High Gain Bandwidth: With a gain bandwidth product of 4MHz, this operational amplifier is capable of handling a wide range of frequencies, ensuring high-speed performance for demanding applications.
  • Low Power Consumption: It is designed for power-sensitive circuits, consuming only 1mA of supply current per amplifier, which helps to preserve battery life in portable devices.
  • Stable Over Temperature: The device maintains its performance characteristics over an extended temperature range, from -40°C to +125°C, making it reliable for industrial and automotive applications.

Applications

The TSX922IYST is suitable for a variety of applications, including:

  • Sensor interfaces
  • Driving analog-to-digital converters (ADCs)
  • Battery-powered and portable devices
  • Automotive electronics
  • Audio and hi-fi systems

Package and Quality

The operational amplifier is available in a tiny 4 x 4mm QFN16 package, which is ideal for space-constrained applications. Furthermore, the product is characterized for extended temperature ranges, making it suitable for industrial and automotive applications that require high reliability and performance consistency.

With its combination of precision, efficiency, and versatility, the TSX922IYST operational amplifier from STMicroelectronics is an excellent choice for designers seeking to enhance the performance of their electronic systems while minimizing power consumption.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7353 $51.4710
170+ $0.6034 $102.5780
260+ $0.5845 $151.9700
355+ $0.5657 $200.8235
460+ $0.5468 $251.5280
615+ $0.4902 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,107 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess