Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 1200V (1.2kV)
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 125A
Current - Gate Trigger (Igt) (Max) 100mA
Current - Hold (Ih) (Max) 100mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1115021-TXDV1212RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXDV1212RG CAD Model

Description

The TXDV1212RG from STMicroelectronics is a cutting-edge semiconductor device designed to cater to the demanding needs of modern electronic circuits. This high-performance product is part of STMicroelectronics' extensive portfolio of integrated circuits and stands out due to its robust features and reliability.

Key Features

  • Voltage Regulation: The TXDV1212RG is built to provide precise voltage regulation, ensuring that connected components receive a stable power supply, which is crucial for maintaining the performance and longevity of electronic systems.
  • High Efficiency: With its advanced design, this product achieves high efficiency in power conversion, which translates to reduced heat generation and energy savings, making it an environmentally friendly choice for power-sensitive applications.
  • Durability: STMicroelectronics has engineered the TXDV1212RG to withstand harsh conditions, making it suitable for use in industrial and automotive environments where reliability is paramount.
  • Compact Form Factor: The device comes in a package that is optimized for space-constrained applications, allowing it to be easily integrated into a wide range of electronic products without compromising on performance.

Applications

The TXDV1212RG is versatile and can be used in various applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications of the TXDV1212RG:

  • Input Voltage: Specified by the manufacturer
  • Output Voltage: Specified by the manufacturer
  • Output Current: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed technical specifications, potential customers are encouraged to refer to the official datasheet provided by STMicroelectronics.

In conclusion, the TXDV1212RG is a testament to STMicroelectronics' commitment to providing high-quality and reliable components for the electronics industry. Its combination of efficiency, durability, and compactness makes it an excellent choice for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
WeEn Semiconductors
Triacs RAIL TRIAC
Lowest to $0.8336
ECAD model for BT137-600E,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0002 $52.0026
31+ $3.2822 $101.7482
48+ $3.1797 $152.6256
65+ $3.0771 $200.0115
85+ $2.9745 $252.8325
113+ $2.6668 $301.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention