EN
  • EN
  • DE

UC2843AD1

Part No UC2843AD1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1275763-UC2843AD1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843AD1 CAD Model

Description

STMicroelectronics UC2843AD1 High-Performance Current Mode PWM Controller

The UC2843AD1 from STMicroelectronics is a high-performance, current mode pulse-width modulation (PWM) controller that provides an efficient solution for power supply design. This versatile integrated circuit (IC) is specifically engineered to facilitate the creation of low-cost, yet robust, switched-mode power supplies with minimal external components.

With its wide operating range, the UC2843AD1 can handle input voltages from 12V to 60V, making it suitable for a variety of applications, including AC-DC converters, DC-DC converters, battery chargers, and power factor correction circuits. The device operates at a fixed frequency, which can be programmed by the user through an external resistor and capacitor, giving designers the flexibility to optimize their power supply for performance, efficiency, or size.

The UC2843AD1 incorporates a range of features that enhance its performance and reliability. Its current mode control provides excellent response to load transients and simplifies loop compensation. The built-in error amplifier ensures tight voltage regulation, while the totem pole output stage is designed to drive a power MOSFET or IGBT directly, reducing component count and simplifying the power stage design.

Protection features of the UC2843AD1 include under-voltage lockout (UVLO), which ensures the controller starts up and shuts down properly, and over-current protection (OCP) that helps safeguard the power supply and load in the event of a short circuit or overload. Additionally, the device features a low startup current, which minimizes standby power consumption, making it an excellent choice for energy-efficient power supply designs.

The UC2843AD1 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its industry-standard pinout and functionality make it a drop-in replacement for many similar controllers, allowing for easy upgrades to existing designs or straightforward implementation into new projects.

Overall, the UC2843AD1 is a reliable and cost-effective PWM controller that offers a balance of performance, flexibility, and ease of use for a wide range of power supply applications.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3606 $63.6060
23+ $5.2194 $120.0462
35+ $5.0566 $176.9810
48+ $4.8926 $234.8448
62+ $4.7297 $293.2414
82+ $4.2412 $347.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess