EN
  • EN
  • DE

UC3845BD1TRLF

Part No UC3845BD1TRLF
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102008-UC3845BD1TRLF
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3845BD1TRLF CAD Model

Description

STMicroelectronics UC3845BD1TRLF High-Performance Current Mode PWM Controller

The UC3845BD1TRLF is a high-performance integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This current mode Pulse Width Modulation (PWM) controller is an essential component for power supply designers looking for a reliable and efficient solution for their switching power supplies. The UC3845BD1TRLF is particularly suitable for applications requiring high output power and tight regulation, such as in desktop computers, servers, telecom equipment, and industrial systems.

This device is part of the UC384x family of control ICs which provides all the necessary features to implement off-line or DC-to-DC fixed frequency current mode control schemes with a minimal number of external components. The UC3845BD1TRLF is tailored for high-performance systems with its extended duty cycle and high oscillator frequency range, making it an excellent choice for demanding power supply designs.

Key Features:

  • Adjustable Output: The UC3845BD1TRLF has an adjustable output that can be precisely set to meet the requirements of the application.
  • High Frequency Operation: With an oscillator frequency capable of up to 500 kHz, this controller can be used in applications where efficiency and component size are critical.
  • Current Mode Control: The current mode control provides superior bandwidth and response to input voltage variations, which is essential for high-quality power supplies.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and predictable performance across different units and manufacturing lots.
  • Automatic Feed Forward Compensation: This compensation helps in maintaining output voltage regulation despite wide variations in input voltage.
  • Low Startup and Operating Current: The device has been optimized for low startup current, which is beneficial in reducing standby power consumption.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which prevents overcurrent conditions.
  • Under-Voltage Lockout: With under-voltage lockout, the device ensures that the power supply operates only when the input voltage is within an acceptable range.

The UC3845BD1TRLF comes in a small-outline package, which is ideal for space-constrained applications. Its robust design and comprehensive set of features make it a versatile choice for a wide range of power supply designs. With the backing of STMicroelectronics' reputation for quality and reliability, this PWM controller is a solid choice for designers looking to enhance the performance and efficiency of their power management systems.

Whether you are designing a new power supply or looking to improve an existing one, the UC3845BD1TRLF offers the performance, features, and reliability you need to succeed.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess