EN
  • EN
  • DE

ULN2064B

Part No ULN2064B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description Trans Darlington NPN 50V 1.75A 4300mW 16-Pin Power PDIP Tube / TRANS 4NPN DARL 50V 1.75A 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.4V @ 2mA, 1.25A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 038520-ULN2064B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name ULN2064B
Introduction Date April 01, 1993
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ULN2064B CAD Model

Description

STMicroelectronics ULN2064B Quadruple Darlington Switches

The ULN2064B, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This robust device is particularly well-suited for driving inductive loads such as relays, solenoids, stepping motors, and high-power bipolar switching transistors in automotive, industrial, and consumer applications.

Featuring four NPN Darlington pairs, the ULN2064B can operate at voltages up to 50V and is capable of sinking a peak current of 1.5A per channel, with a continuous current rating of 500mA per channel. The collective current handling capability of the device is impressive, making it an ideal choice for projects that require the direct driving of heavy loads.

Each channel is equipped with a suppression diode for inductive loads, which is essential for managing the voltage spikes that occur when the current to an inductive load is suddenly reduced or switched off. This built-in diode protection helps to ensure the longevity of the ULN2064B and the circuits it interfaces with.

The input of each Darlington pair is compatible with standard TTL and 5V CMOS logic levels, ensuring easy integration with microcontrollers and other digital systems. The device also features a high current gain, which allows for the direct driving of the outputs with digital ICs that have a limited current capability.

The ULN2064B is available in a standard 16-pin DIP package, which makes it convenient for breadboarding and prototyping, as well as in final product designs. Its robust design and integrated features make it a reliable and efficient solution for driving a wide range of high-power loads.

Overall, the ULN2064B from STMicroelectronics is a versatile and powerful component that offers a simple and effective way to interface logic signals with high-power loads, making it a valuable addition to any power control application.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4646 $54.6460
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2541 $302.0411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess