Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 1116375-ULN2065B
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2065B CAD Model

Description

ULN2065B Darlington Transistor Array from STMicroelectronics

The ULN2065B from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is ideal for driving a wide range of loads such as relays, solenoids, stepper motors, and other high-current or high-voltage devices in a variety of applications, including industrial controls, office machines, and consumer electronics.

Constructed with four NPN Darlington pairs, the ULN2065B can operate directly with TTL or 5V CMOS devices. Each channel is capable of withstanding up to 1.5A of continuous collector current, with peak current handling capabilities of up to 3A. This robust performance is complemented by the common-emitter configuration that allows for simplified design by sharing the emitter terminal across all four channels.

The ULN2065B is equipped with integral suppression diodes for inductive load transient protection, which are essential for managing the voltage spikes that occur when driving inductive loads. These diodes help to ensure the longevity and reliability of both the transistor array and the connected peripheral devices.

Key features of the ULN2065B include:

  • Output current (single output) up to 1.5 A
  • High-voltage outputs up to 50V
  • Input compatible with popular logic types (TTL, 5V CMOS)
  • Integral suppression diodes for inductive load
  • Isolated Darlington pinout for ease of use
  • Series diodes for logic side protection
  • Versatility with multiple package options

Available in a 16-pin plastic DIP package, the ULN2065B offers a compact and convenient solution for driving multiple high-power loads with a single integrated device. Its reliable performance and built-in protection features make it a valuable component for any power driver application where efficiency and durability are critical.

STMicroelectronics' commitment to quality ensures that the ULN2065B meets the stringent requirements of the modern electronics industry, providing a reliable and cost-effective solution for high-current, high-voltage switching applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to €0.0912
ECAD model for MMDT3906-7-F
Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Nexperia USA Inc.
TRANS 2PNP 65V 0.1A 6TSSOP
Lowest to €0.0864
ECAD model for BC856BS,135
Micro Commercial Co
TRANS 2NPN 45V 0.1A SOT363
Lowest to €0.0626
ECAD model for BC847BS-TP
Nexperia USA Inc.
TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Lowest to €4.7931
ECAD model for PBSS4112PAN,115
Central Semiconductor Corp
TRANS 4PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ3906
Panjit
Need more? Email Us
ECAD model for MMDT2227A T/R
Central Semiconductor Corp
TRANS 2NPN/2PNP 30V 0.5A
Lowest to €10.1655
ECAD model for MPQ6002
Central Semiconductor Corp
TRANS 4PNP 60V 0.05A
Lowest to €4.7423
ECAD model for MPQ3799

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €6.1862 €55.6754
21+ €5.0758 €106.5923
32+ €4.9173 €157.3527
43+ €4.7585 €204.6170
56+ €4.6000 €257.5989
74+ €4.1241 €305.1861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention