EN
  • EN
  • DE

ULN2067B

Part No ULN2067B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 80V 1.75A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.5V @ 2.25mA, 1.5A
Maximum Power Dissipation 1W
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP (20x7.10)
Win Source Part Number 054183-ULN2067B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2067B CAD Model

Description

The ULN2067B, manufactured by STMicroelectronics, is a robust and versatile integrated circuit designed for driving inductive loads with high-current and high-voltage requirements. This device is particularly well-suited for interfacing between low-level logic circuitry and multiple peripheral power loads. With its ability to sink high currents, the ULN2067B is commonly used in applications involving relays, motors, solenoids, and stepper motors.

Key Features

  • Output Current: The ULN2067B can sink up to 1.5A per channel, making it capable of driving a wide range of high-power devices.
  • Output Voltage: It has a maximum output voltage of 50V, providing sufficient headroom for numerous industrial applications.
  • Channels: This device contains four independent Darlington pairs, allowing it to control multiple loads simultaneously.
  • Input Compatibility: The inputs are compatible with popular logic levels, which means it can be driven directly by microcontrollers, TTL, or CMOS devices.
  • Protection Features: Built-in clamp diodes are included for inductive load transient suppression, offering protection against voltage spikes.
  • Package: The ULN2067B is available in a 16-pin plastic DIP package, ensuring easy integration into a variety of circuit designs.

Applications

The ULN2067B is commonly used in a range of applications, including:

  • Automotive environments for controlling indicators, wipers, or window motors.
  • Industrial machines for activating relays, solenoids, or stepper motors.
  • Consumer electronics where high-current peripheral control is required.
  • Home automation systems for driving actuators and other high-current devices.

With its robust design and ability to handle high-current loads, the ULN2067B is an ideal choice for designers looking for a reliable driver solution. STMicroelectronics' commitment to quality ensures that this integrated circuit will perform reliably in the most demanding of environments.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess