EN
  • EN
  • DE

APL602B2G

Part No APL602B2G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 49A T-MAX  /  N-Channel 600 V 49A (Tc) 730W (Tc) Through Hole T-MAX™ [B2]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 12V
Rds On (Max) @ Id, Vgs 125mOhm @ 24.5A, 12V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 9000 pF @ 25 V
Power Dissipation (Max) 730W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package T-MAX™ [B2]
Package / Case TO-247-3 Variant
Base Product Number APL602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1153785-APL602B2G
Ultra Librarian 3D Model Ultra Librarian APL602B2G CAD Model

Description

Microchip Technology's APL602B2G Product Overview

Microchip Technology's APL602B2G is a high-performance, low-power device that is a part of their extensive range of microcontroller and analog semiconductors. Designed for a wide array of applications, this product offers a perfect blend of efficiency, reliability, and innovation, catering to the needs of modern electronic systems.

Key Features

  • High Efficiency: The APL602B2G is engineered to maximize power efficiency, which makes it ideal for battery-powered applications, where extended battery life is crucial.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, it ensures high performance while maintaining low power consumption.
  • Compact Design: The small footprint of the APL602B2G allows it to be used in space-constrained applications without compromising on functionality.

Applications

The versatility of the APL602B2G makes it suitable for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Internet of Things (IoT) gadgets
  • Wearable technology
  • Medical monitoring systems
  • Industrial control systems

Technical Specifications

Microchip's APL602B2G comes with a set of technical specifications designed to meet the rigorous demands of contemporary electronic devices:

  • Low power consumption for enhanced battery life
  • Robust interface options for flexible connectivity
  • High-level integration to reduce external component count
  • Support for a wide range of operating temperatures

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The APL602B2G is backed by Microchip's global customer support and service network, ensuring that assistance is readily available when needed. With Microchip, customers can expect a product that not only meets industry standards but also surpasses them in terms of performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess