EN
  • EN
  • DE

ULQ2001D1013TR

Part No ULQ2001D1013TR
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1116382-ULQ2001D1013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2001D1013TR CAD Model

Description

The ULQ2001D1013TR from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is part of STMicroelectronics' ULQ200xD1 Series and is particularly suited for driving inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage loads in a variety of industrial and consumer applications.

Key Features

  • Seven Darlington Arrays: The ULQ2001D1013TR contains seven independent Darlington pairs with common emitters, allowing for the control of seven separate outputs simultaneously.
  • High Voltage Outputs: Each channel is capable of withstanding up to 50V, making it suitable for a wide range of applications.
  • High Current Capability: The device can deliver output current up to 500 mA per channel, with a peak current of 600 mA, allowing it to drive a variety of high-power loads.
  • Integrated Suppression Diodes: Built-in diodes for inductive load transient suppression protect the device and the load from voltage spikes that occur when driving inductive loads.
  • Input Compatible with Various Types of Logic: The ULQ2001D1013TR can interface directly with TTL, CMOS, PMOS, and other logic types, offering great flexibility in system design.

Applications

The ULQ2001D1013TR is versatile and can be used in a range of applications, including:

  • Relay drivers
  • Stepper and DC brushed motor controls
  • LED displays
  • Line drivers
  • Logic buffers

Package and Quality

The ULQ2001D1013TR is offered in a surface-mount SO-16 package, designed for optimal heat dissipation and space-saving on PCBs. STMicroelectronics ensures high-quality and reliability of their products, and this Darlington transistor array is no exception. It is RoHS compliant and meets various international standards for electronic components.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess