EN
  • EN
  • DE

UPSD3212C-40T6

Part No UPSD3212C-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 80KB FLASH 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 46
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-LQFP
Win Source Part Number 213774-UPSD3212C-40T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPSD3212C-40T6 CAD Model

Description

The UPSD3212C-40T6 is a robust microcontroller unit (MCU) from STMicroelectronics, tailored for demanding embedded applications. This high-performance MCU is part of the uPSD3200 Turbo Plus series, which integrates a 8032 core with high-density non-volatile memory and an array of advanced features to deliver a versatile and efficient solution for a wide range of industrial, consumer, and computing tasks.

Key Features

  • Core: 8-bit 8032 microcontroller core operating at up to 40 MHz, providing a solid foundation for both legacy and new designs.
  • Memory: Features a large on-chip memory including 288 KB of flash memory, which is partitioned into a 256 KB main block and 32 KB sector for data or boot code, and 16 KB of SRAM for high-speed data storage.
  • Dual Data Pointers (DDPs): Enhances data movement capabilities within the internal memory and between the memory and external devices.
  • Flexible I/O: Boasts a total of 40 I/O pins, allowing for versatile connectivity and control options for peripherals and external modules.
  • Embedded Peripherals: Includes a range of integrated peripherals such as multiple timers/counters, a watchdog timer, and a serial I²C bus interface, streamlining peripheral management and reducing system component count.
  • Security: Comes with an in-built programmable security logic to protect the intellectual property and ensure secure system operations.
  • Power Management: Offers several power-saving modes, enabling energy-efficient operation and extending the application's battery life.
  • Development Tools: Supported by a comprehensive suite of development tools, including in-circuit emulators, evaluation boards, and software development kits to accelerate the design process.

Applications

The UPSD3212C-40T6 is ideal for applications that require a combination of high-speed processing, large memory capacity, and advanced communication interfaces. It is well-suited for use in consumer electronics, industrial control systems, security systems, telecommunications, and automotive electronics, among others.

With its robust set of features and capabilities, the UPSD3212C-40T6 from STMicroelectronics is a powerful MCU choice for designers looking to build sophisticated and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess