EN
  • EN
  • DE

VB027SPE

Part No VB027SPE
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description High Voltage Ignition Coil Driver Power I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fault Protection Over Temperature
Interface Parallel
Maximum Operating Temperature 150 °C
Max Output Current 8 A
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Configuration Low Side
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1103724-VB027SPE
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VB027SPE CAD Model

Description

Introducing the VB027SPE High Voltage Ignition Coil Driver Power IC

The VB027SPE from STMicroelectronics is a cutting-edge power integrated circuit designed specifically for driving ignition coils in automotive applications. This robust and efficient IC is engineered to handle high voltage and high temperature environments typical of modern engine compartments, making it an ideal choice for automotive manufacturers and aftermarket suppliers alike.

Key Features

  • High Voltage Capability: The VB027SPE is capable of withstanding voltages up to 400V, ensuring reliable operation under extreme conditions.
  • Integrated Protections: It includes a variety of built-in protection features, such as overcurrent protection, to safeguard the IC and the ignition coil from potential damage.
  • Diagnostic Functions: Advanced diagnostic functions are available, which allow for monitoring of the IC's status, contributing to easier maintenance and troubleshooting.
  • Low Saturation Voltage: The device exhibits a low saturation voltage, which reduces power dissipation and improves overall system efficiency.

Performance and Reliability

The VB027SPE is designed to deliver exceptional performance and reliability. Its robust design ensures operation in temperatures ranging from -40°C to 125°C, making it suitable for a wide range of automotive applications. The IC's high energy capability makes it perfect for modern, high-energy ignition systems, providing the necessary spark for efficient combustion.

Applications

STMicroelectronics' VB027SPE is versatile and can be used in various automotive ignition systems including:

  • Direct Ignition Coil Drivers
  • Waste Spark Ignition Systems
  • Capacitive Discharge Ignition (CDI) Systems

Easy Integration

The IC comes in a compact, surface-mount PowerSO-10 package, which facilitates easy integration into existing designs. The small footprint and low profile of the VB027SPE make it suitable for space-constrained applications, while still providing the robustness required for automotive environments.

In conclusion, the VB027SPE from STMicroelectronics represents a reliable and high-performing solution for automotive ignition systems, offering durability, efficiency, and advanced features for modern vehicles. Its robust design and comprehensive protective features ensure long-term reliability, making it the go-to choice for automotive ignition control.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess